MilesTek Corporation Teflon Jacket Cable Assembly TRB Non-Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 20' MSA00416-240N

Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Teflon Jacket Cable Assembly TRB Non-Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236
Denton, TX, United States
Teflon Jacket Cable Assembly TRB Non-Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 20'
MSA00416-240N
Teflon Jacket Cable Assembly TRB Non-Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 20' MSA00416-240N
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00416-240N
Product Name Teflon Jacket Cable Assembly TRB Non-Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 20'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 2148999-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBB-M12W5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details