MilesTek Corporation Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .236" O.D. 55C +200C 50 Ohm Triaxial 10' MSA00367-120N

Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .236
Denton, TX, United States
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .236" O.D. 55C +200C 50 Ohm Triaxial 10'
MSA00367-120N
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .236" O.D. 55C +200C 50 Ohm Triaxial 10' MSA00367-120N
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00367-120N
Product Name Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .236" O.D. 55C +200C 50 Ohm Triaxial 10'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details