MilesTek Corporation Teflon Jacket Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs .236" O.D. -55C +200C 50 Ohm Triaxial 1' MSA00365-12N

Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Teflon Jacket Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs .236
Denton, TX, United States
Teflon Jacket Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs .236" O.D. -55C +200C 50 Ohm Triaxial 1'
MSA00365-12N
Teflon Jacket Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs .236" O.D. -55C +200C 50 Ohm Triaxial 1' MSA00365-12N
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00365-12N
Product Name Teflon Jacket Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs .236" O.D. -55C +200C 50 Ohm Triaxial 1'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11005M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-35SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details