MilesTek Corporation Teflon Jacket Cable Assembly TRB 3-Slot Plug with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 10' MSA00358-120N

Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Teflon Jacket Cable Assembly TRB 3-Slot Plug with Bend Relief to Blunt .236
Denton, TX, United States
Teflon Jacket Cable Assembly TRB 3-Slot Plug with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 10'
MSA00358-120N
Teflon Jacket Cable Assembly TRB 3-Slot Plug with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 10' MSA00358-120N
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00358-120N
Product Name Teflon Jacket Cable Assembly TRB 3-Slot Plug with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 10'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details