MilesTek Corporation Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 6' MSA00303-72N

Description
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245
Denton, TX, United States
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 6'
MSA00303-72N
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 6' MSA00303-72N
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00303-72N
Product Name Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 6'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details