MilesTek Corporation Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 3' MSA00303-36N

Description
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245
Denton, TX, United States
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 3'
MSA00303-36N
Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 3' MSA00303-36N
Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm .245" O.D. cable assembly for RF, test and measurement and very sensitve signal Applications, zero halogen jacket cable reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00303-36N
Product Name Halogen Free Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack to Jack with Bend Relief .245" O.D. -30C +80C 50 Ohm Triaxial Yellow 3'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connecting cable - MHJ9-KMH-0,5-MF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details