MilesTek Corporation Halogen Free Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs MIL-STD-1553 .242" O.D. -30C +80C 78 Ohm Twinaxial Shielded twisted pair 10' MSA00237-120N

Description
Twinaxial 78 Ohm STP .242" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Twinaxial 78 Ohm STP .242" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Halogen Free Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs MIL-STD-1553 .242
Denton, TX, United States
Halogen Free Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs MIL-STD-1553 .242" O.D. -30C +80C 78 Ohm Twinaxial Shielded twisted pair 10'
MSA00237-120N
Halogen Free Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs MIL-STD-1553 .242" O.D. -30C +80C 78 Ohm Twinaxial Shielded twisted pair 10' MSA00237-120N
Twinaxial 78 Ohm STP .242" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Twinaxial 78 Ohm STP .242" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00237-120N
Product Name Halogen Free Cable Assembly TRB 3-Lug Cable Jack to Jack with Bend Reliefs MIL-STD-1553 .242" O.D. -30C +80C 78 Ohm Twinaxial Shielded twisted pair 10'
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD10605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details