MilesTek Corporation Low Profile DisplayPort Cable Male-Male, Black - 0.5m MPDA00004-05M

Description
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Color is black Available in lengths of 0.5, 1, 2, 3, 5, 10 & 15 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Color is black Available in lengths of 0.5, 1, 2, 3, 5, 10 & 15 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Low Profile DisplayPort Cable Male-Male, Black - 0.5m - MPDA00004-05M - MilesTek Corporation
Denton, TX, United States
Low Profile DisplayPort Cable Male-Male, Black - 0.5m
MPDA00004-05M
Low Profile DisplayPort Cable Male-Male, Black - 0.5m MPDA00004-05M
This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters. Features Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Low profile backshell allows a better fit in tight spaces Smaller connector footprint than DVI and VGA Color is black Available in lengths of 0.5, 1, 2, 3, 5, 10 & 15 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

This cable family is identical to our popular DPCAMM DisplayPort cables except it uses a shorter backshell. The shorter backshell allows these cables to fit in a tighter space without compromising performance. DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. Seven lengths to choose from ranging from 0.5 to 15 meters.
Features

  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors
  • Low profile backshell allows a better fit in tight spaces
  • Smaller connector footprint than DVI and VGA
  • Color is black
  • Available in lengths of 0.5, 1, 2, 3, 5, 10 & 15 meters
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MPDA00004-05M
Product Name Low Profile DisplayPort Cable Male-Male, Black - 0.5m
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Cable Assembly - 6893A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details