MilesTek Corporation Premium DisplayPort cable length 3M MPDA00003-3M

Description
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DisplayPort cable length 3M - MPDA00003-3M - MilesTek Corporation
Denton, TX, United States
Premium DisplayPort cable length 3M
MPDA00003-3M
Premium DisplayPort cable length 3M MPDA00003-3M
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.
Features

  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors
  • Provides up to 2560 x 1600 resolution with digital video
  • Supports HDCP (High-Definition Content Protection)
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MPDA00003-3M
Product Name Premium DisplayPort cable length 3M
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to XR Mini-Hook, Test Cable - 2620XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details