MilesTek Corporation Premium DisplayPort cable length 2M MPDA00003-2M

Description
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component
Description
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component

Suppliers

Company
Product
Description
Supplier Links
Premium DisplayPort cable length 2M - MPDA00003-2M - MilesTek Corporation
Denton, TX, United States
Premium DisplayPort cable length 2M
MPDA00003-2M
Premium DisplayPort cable length 2M MPDA00003-2M
DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video. Features Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors Provides up to 2560 x 1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12 and 15 bits per component

DisplayPort cable offerings provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable technology is an alternative option to DVI and VGA cables and is a PC digital display standard providing a simple and easy connection for both high definition digital audio and video.
Features

  • Used to transfer Audio and Video to DisplayPort enabled PC's and Monitors
  • Provides up to 2560 x 1600 resolution with digital video
  • Supports HDCP (High-Definition Content Protection)
  • Supports color depth of 6, 8, 10, 12 and 15 bits per component
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MPDA00003-2M
Product Name Premium DisplayPort cable length 2M
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
8+8 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11605F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details