MilesTek Corporation Displayport Right angle male to Displayport female panel mount 0.2M length MPDA00002-02M

Description
MilesTek's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12, and 16 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12, and 16 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Displayport Right angle male to Displayport female panel mount 0.2M length - MPDA00002-02M - MilesTek Corporation
Denton, TX, United States
Displayport Right angle male to Displayport female panel mount 0.2M length
MPDA00002-02M
Displayport Right angle male to Displayport female panel mount 0.2M length MPDA00002-02M
MilesTek's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video. Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Provides up to 2560x1600 resolution with digital video Smaller connector footprint than DVI and VGA Supports HDCP (High-Definition Content Protection) Supports color depth of 6, 8, 10, 12, and 16 bits per component WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's DisplayPort cable offering provides a single cable solution for high definition digital audio and video for computing displays, graphic cards, and laptops. DisplayPort cable Technology is an alternate option to DVI and VGA cables and is the newest PC digital display standard. It is the HDMI® equivalent for computers and provides a simple and easy connection for both high definition digital audio and video.

  • Used to transfer Audio and Video to DisplayPort enabled PCs and monitors
  • Provides up to 2560x1600 resolution with digital video
  • Smaller connector footprint than DVI and VGA
  • Supports HDCP (High-Definition Content Protection)
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MPDA00002-02M
Product Name Displayport Right angle male to Displayport female panel mount 0.2M length
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details