MilesTek Corporation CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly MP-2607-12

Description
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly
Description
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable assembly features a yellow jacket and measures 12 inches in length. It utilizes large diameter (0.25 inch) 50 Ohm triaxial cable, making it suitable for applications requiring robust signal integrity. The assembly is designed for reliable connections in various electronic systems. This product is part of a series that includes multiple configurations, ensuring compatibility with different setups.

Datasheet Summary
Powered by GS/AI

The CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable assembly features a yellow jacket and measures 12 inches in length. It utilizes large diameter (0.25 inch) 50 Ohm triaxial cable, making it suitable for applications requiring robust signal integrity. The assembly is designed for reliable connections in various electronic systems. This product is part of a series that includes multiple configurations, ensuring compatibility with different setups.

Suppliers

Company
Product
Description
Supplier Links
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly - MP-2607-12 - MilesTek Corporation
Denton, TX, United States
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly
MP-2607-12
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly MP-2607-12
CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly

CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MP-2607-12
Product Name CJ70-7 TRB Jack 3-Lug Female to CJ70-7 TRB Jack 3-Lug Female 50 Ohm TRC-50-2 Triaxial cable Yellow jacket 12-inch Triax Cable Assembly
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6854A20 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Application Instrumentation and Control
View Details