MilesTek Corporation MIDDLE ATLANTIC IEC POWER CORD, 12", 4 PC IEC-12X4

Description
Saves space at back of rack. Constructed of 14 gauge wire. Blue stripe identifies SignalSAFE™ capability. SignalSAFE™ design minimizes disruptive AC magnetic fields. Sold in pack of 4 pieces.
Description
Saves space at back of rack. Constructed of 14 gauge wire. Blue stripe identifies SignalSAFE™ capability. SignalSAFE™ design minimizes disruptive AC magnetic fields. Sold in pack of 4 pieces.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC IEC POWER CORD, 12
Denton, TX, United States
MIDDLE ATLANTIC IEC POWER CORD, 12", 4 PC
IEC-12X4
MIDDLE ATLANTIC IEC POWER CORD, 12", 4 PC IEC-12X4
Saves space at back of rack. Constructed of 14 gauge wire. Blue stripe identifies SignalSAFE™ capability. SignalSAFE™ design minimizes disruptive AC magnetic fields. Sold in pack of 4 pieces.

Saves space at back of rack. Constructed of 14 gauge wire. Blue stripe identifies SignalSAFE™ capability. SignalSAFE™ design minimizes disruptive AC magnetic fields. Sold in pack of 4 pieces.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number IEC-12X4
Product Name MIDDLE ATLANTIC IEC POWER CORD, 12", 4 PC
Cord Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Argentina 10Amp Power Cord - 86270000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2041 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers