MilesTek Corporation Deluxe Molded D-Sub Cable, HD26 M/M, 1 ft HAD00003-1F

Description
MilesTek's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD26 M/M, 1 ft - HAD00003-1F - MilesTek Corporation
Denton, TX, United States
Deluxe Molded D-Sub Cable, HD26 M/M, 1 ft
HAD00003-1F
Deluxe Molded D-Sub Cable, HD26 M/M, 1 ft HAD00003-1F
MilesTek's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Applications Serial communications Data transfer OEM applications High density signal transmission WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.
Features

  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray

Applications

  • Serial communications
  • Data transfer
  • OEM applications
  • High density signal transmission

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Deluxe Hd26 M/m Fully Populated Length 1Ft / Mt Milestek - 60AK0005 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Hd26 M/m Fully Populated Length 1Ft / Mt Milestek
60AK0005
Deluxe Hd26 M/m Fully Populated Length 1Ft / Mt Milestek 60AK0005
DELUXE HD26 M/M FULLY POPULATED LENGTH 1FT / MT

DELUXE HD26 M/M FULLY POPULATED LENGTH 1FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HAD00003-1F 60AK0005
Product Name Deluxe Molded D-Sub Cable, HD26 M/M, 1 ft Deluxe Hd26 M/m Fully Populated Length 1Ft / Mt Milestek
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details