MilesTek Corporation IP66/67 Multimode Fiber Industrial Duplex LC Outlet FYC00005

Description
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features • Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" • IP66/67 rating ensures protection from moisture, dust and chemicals • One side accepts industrial LC connector, the other is designed for a standard LC connection • Used with Multimode LC connectors
Description
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features • Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" • IP66/67 rating ensures protection from moisture, dust and chemicals • One side accepts industrial LC connector, the other is designed for a standard LC connection • Used with Multimode LC connectors

Suppliers

Company
Product
Description
Supplier Links
IP66/67 Multimode Fiber Industrial Duplex LC Outlet - FYC00005 - MilesTek Corporation
Denton, TX, United States
IP66/67 Multimode Fiber Industrial Duplex LC Outlet
FYC00005
IP66/67 Multimode Fiber Industrial Duplex LC Outlet FYC00005
This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal. Features • Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120" • IP66/67 rating ensures protection from moisture, dust and chemicals • One side accepts industrial LC connector, the other is designed for a standard LC connection • Used with Multimode LC connectors

This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and the other is designed for the IP67 industrial LC. The outlet is bulkhead style for easy mounting. Don't forget a dust cap for when the outlet is not engaged to maintain the watertight seal.
Features
• Bulkhead style adapter with a recommended panel thickness of 0.035"-0.120"
• IP66/67 rating ensures protection from moisture, dust and chemicals
• One side accepts industrial LC connector, the other is designed for a standard LC connection
• Used with Multimode LC connectors

Supplier's Site
Lc Ip67 Industrial Outlet Mm / Mt Milestek - 59AK9912 - Newark, An Avnet Company
Chicago, IL, United States
Lc Ip67 Industrial Outlet Mm / Mt Milestek
59AK9912
Lc Ip67 Industrial Outlet Mm / Mt Milestek 59AK9912
LC IP67 INDUSTRIAL OUTLET MM / MT

LC IP67 INDUSTRIAL OUTLET MM / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FYC00005 59AK9912
Product Name IP66/67 Multimode Fiber Industrial Duplex LC Outlet Lc Ip67 Industrial Outlet Mm / Mt Milestek
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details