MilesTek Corporation 9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m FSA00001-5M

Description
MilesTek's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00006 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle
Description
MilesTek's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00006 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle

Suppliers

Company
Product
Description
Supplier Links
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m - FSA00001-5M - MilesTek Corporation
Denton, TX, United States
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m
FSA00001-5M
9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m FSA00001-5M
MilesTek's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00006 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle

MilesTek's IP66/67 rated Single mode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Single mode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.
Features
• Used to connect equipment with duplex Singlemode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force
• IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
• Designed to mate to the FYC00006 outlet for protection from moisture, dust and chemicals
• Use cap FYK00004 to protect cables when not engaged in receptacle

Supplier's Site
Lc Lc Sng Ip67 Ind Od Blk 5M / Mt Milestek - 59AK9153 - Newark, An Avnet Company
Chicago, IL, United States
Lc Lc Sng Ip67 Ind Od Blk 5M / Mt Milestek
59AK9153
Lc Lc Sng Ip67 Ind Od Blk 5M / Mt Milestek 59AK9153
LC LC SNG IP67 IND OD BLK 5M / MT

LC LC SNG IP67 IND OD BLK 5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FSA00001-5M 59AK9153
Product Name 9/125, IP67 Singlemode Fiber Cable, Dual LC / Dual LC, 5.0m Lc Lc Sng Ip67 Ind Od Blk 5M / Mt Milestek
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMEB-2-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type 4-pin as per DIN EN 175301-803 Socket, angled Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details