MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment.
Features
• Used to connect communications equipment that utilize ST, SC or LC OM3, 50/125 10 Gigabit Multimode fiber interfaces
• Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion
• Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals
• Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.)
• Multiple off the shelf lengths provide design flexibility
Applications
• Military networks
• Industrial Ethernet
• Harsh environment applications
• Combat vehicles
ST-ST OM3 ZIP TPUR BLK MIL 2M / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | F3A00004-2M | 59AK9987 |
| Product Name | OM3 50/125 10 Gig, Military Fiber Cable, Dual ST / Dual ST, 2.0m | St-St Om3 Zip Tpur Blk Mil 2M / Mt Milestek |
| Cable Length | 6.56 ft (20 dm) |