MilesTek Corporation OM3 50/125 10 Gig, Military Fiber Cable, Dual LC / Dual LC, 10.0m F3A00002-10M

Description
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM3, 50/125 10 Gigabit Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles
Description
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM3, 50/125 10 Gigabit Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles

Suppliers

Company
Product
Description
Supplier Links
OM3 50/125 10 Gig, Military Fiber Cable, Dual LC / Dual LC, 10.0m - F3A00002-10M - MilesTek Corporation
Denton, TX, United States
OM3 50/125 10 Gig, Military Fiber Cable, Dual LC / Dual LC, 10.0m
F3A00002-10M
OM3 50/125 10 Gig, Military Fiber Cable, Dual LC / Dual LC, 10.0m F3A00002-10M
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM3, 50/125 10 Gigabit Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles

MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment.
Features
• Used to connect communications equipment that utilize ST, SC or LC OM3, 50/125 10 Gigabit Multimode fiber interfaces
• Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion
• Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals
• Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.)
• Multiple off the shelf lengths provide design flexibility
Applications
• Military networks
• Industrial Ethernet
• Harsh environment applications
• Combat vehicles

Supplier's Site
Lc-Lc Om3 Zip Tpur Blk Mil 10M / Mt Milestek - 59AK9976 - Newark, An Avnet Company
Chicago, IL, United States
Lc-Lc Om3 Zip Tpur Blk Mil 10M / Mt Milestek
59AK9976
Lc-Lc Om3 Zip Tpur Blk Mil 10M / Mt Milestek 59AK9976
LC-LC OM3 ZIP TPUR BLK MIL 10M / MT

LC-LC OM3 ZIP TPUR BLK MIL 10M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number F3A00002-10M 59AK9976
Product Name OM3 50/125 10 Gig, Military Fiber Cable, Dual LC / Dual LC, 10.0m Lc-Lc Om3 Zip Tpur Blk Mil 10M / Mt Milestek
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details