MilesTek's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.
Features
• Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force
• IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
• Designed to mate to the FYC00005 outlet for protection from moisture, dust and chemicals
• Use cap FYK00004 to protect cables when not engaged in receptacle
LC LC OM2 IP67 IND OD BLK 1M / MT
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | F2A00001-1M | 59AK9952 |
| Product Name | OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 1.0m | Lc Lc Om2 Ip67 Ind Od Blk 1M / Mt Milestek |
| Cable Length | 3.28 ft (10 dm) |