MilesTek Corporation OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m F2A00001-10M

Description
MilesTek's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00005 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle
Description
MilesTek's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00005 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m - F2A00001-10M - MilesTek Corporation
Denton, TX, United States
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m
F2A00001-10M
OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m F2A00001-10M
MilesTek's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements. Features • Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force • IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius • Designed to mate to the FYC00005 outlet for protection from moisture, dust and chemicals • Use cap FYK00004 to protect cables when not engaged in receptacle

MilesTek's IP66/67 rated OM2, 50/125 Multimode Duplex LC cable assemblies are perfect for Industrial networks and harsh environments where protection from moisture, chemicals, corrosive gases and liquids is essential. These rugged Multimode assemblies feature robust outdoor rated cable, which stands up to hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial LC connector. Additionally, caps for both the bulkhead adapter and plugs are available. Contact us today with your custom cable requirements.
Features
• Used to connect equipment with duplex Multimode LC connectors in harsh environments with specially designed strain relief withstands up to 56lbs of force
• IP66/67 rating ensures protection from moisture and dust with an operating Temp: -40 to +85 Celsius
• Designed to mate to the FYC00005 outlet for protection from moisture, dust and chemicals
• Use cap FYK00004 to protect cables when not engaged in receptacle

Supplier's Site
Lc Lc Om2 Ip67 Ind Od Blk 10M / Mt Milestek - 59AK9953 - Newark, An Avnet Company
Chicago, IL, United States
Lc Lc Om2 Ip67 Ind Od Blk 10M / Mt Milestek
59AK9953
Lc Lc Om2 Ip67 Ind Od Blk 10M / Mt Milestek 59AK9953
LC LC OM2 IP67 IND OD BLK 10M / MT

LC LC OM2 IP67 IND OD BLK 10M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number F2A00001-10M 59AK9953
Product Name OM2 50/125, IP67 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m Lc Lc Om2 Ip67 Ind Od Blk 10M / Mt Milestek
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details