MilesTek Corporation OM1 62.5/125, Military Fiber Cable, Dual SC / Dual SC, 1.0m F1A00003-1M

Description
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles
Description
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Military Fiber Cable, Dual SC / Dual SC, 1.0m - F1A00003-1M - MilesTek Corporation
Denton, TX, United States
OM1 62.5/125, Military Fiber Cable, Dual SC / Dual SC, 1.0m
F1A00003-1M
OM1 62.5/125, Military Fiber Cable, Dual SC / Dual SC, 1.0m F1A00003-1M
MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces • Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion • Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals • Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.) • Multiple off the shelf lengths provide design flexibility Applications • Military networks • Industrial Ethernet • Harsh environment applications • Combat vehicles

MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating temperatures of -40º to +75º Celsius. Three versions are available including Duplex ST, SC and LC styles. Our ST connectorized assemblies feature rust resistant stainless steel bodies and extra high force springs to ensure tight mating even when exposed to shock and vibration often encountered in the field under combat conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment.
Features
• Used to connect communications equipment that utilize ST, SC or LC OM1, 62.5/125 Multimode fiber interfaces
• Assemblies with ST connectors feature ruggedized stainless steel bodies which resist rust and corrosion
• Cable meets Military requirements for crush and impact resistance & rugged Polyurethane jacket protects against cuts, abrasions and chemicals
• Impact Resistance: EIA/TIA-455-25, (Military Req.) Crush Resistance: EIA/TIA-455-41, (Military Req.)
• Multiple off the shelf lengths provide design flexibility
Applications
• Military networks
• Industrial Ethernet
• Harsh environment applications
• Combat vehicles

Supplier's Site
Sc-Sc Om1 Zip Tpur Blk Mil 1M / Mt Milestek - 59AK9942 - Newark, An Avnet Company
Chicago, IL, United States
Sc-Sc Om1 Zip Tpur Blk Mil 1M / Mt Milestek
59AK9942
Sc-Sc Om1 Zip Tpur Blk Mil 1M / Mt Milestek 59AK9942
SC-SC OM1 ZIP TPUR BLK MIL 1M / MT

SC-SC OM1 ZIP TPUR BLK MIL 1M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number F1A00003-1M 59AK9942
Product Name OM1 62.5/125, Military Fiber Cable, Dual SC / Dual SC, 1.0m Sc-Sc Om1 Zip Tpur Blk Mil 1M / Mt Milestek
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details