MilesTek Corporation Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft DSA00028-5F

Description
MilesTek's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft - DSA00028-5F - MilesTek Corporation
Denton, TX, United States
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft
DSA00028-5F
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft DSA00028-5F
MilesTek's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.
Features

  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray

Applications

  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Heavy Duty Db25 M/f Cable 20Awg Length 5Ft / Mt Milestek - 59AK8306 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Db25 M/f Cable 20Awg Length 5Ft / Mt Milestek
59AK8306
Heavy Duty Db25 M/f Cable 20Awg Length 5Ft / Mt Milestek 59AK8306
HEAVY DUTY DB25 M/F CABLE 20AWG LENGTH 5FT / MT

HEAVY DUTY DB25 M/F CABLE 20AWG LENGTH 5FT / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DSA00028-5F 59AK8306
Product Name Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft Heavy Duty Db25 M/f Cable 20Awg Length 5Ft / Mt Milestek
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-120 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details