MilesTek Corporation Plastic Armored DB15 Cable, Male/Female, 15 ft DSA00020-15F

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Female, 15 ft - DSA00020-15F - MilesTek Corporation
Denton, TX, United States
Plastic Armored DB15 Cable, Male/Female, 15 ft
DSA00020-15F
Plastic Armored DB15 Cable, Male/Female, 15 ft DSA00020-15F
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).
Features

  • DB15 male to female cable assembly with plastic protective outer jacket
  • Plastic tubing provides 800 PSI crush resistance
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 6 lengths ranging from 2.5 to 50 feet
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number DSA00020-15F
Product Name Plastic Armored DB15 Cable, Male/Female, 15 ft
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Stability Cables - SP-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Circular Cable Assemblies - 2171-NEBU-M12G5-E-10-Q8N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details