MilesTek Corporation Plastic Armored DB15 Cable, Male/Male, 2.5 feet DSA00019-205F

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Male, 2.5 feet - DSA00019-205F - MilesTek Corporation
Denton, TX, United States
Plastic Armored DB15 Cable, Male/Male, 2.5 feet
DSA00019-205F
Plastic Armored DB15 Cable, Male/Male, 2.5 feet DSA00019-205F
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Available in 6 lengths ranging from 2.5 to 50 feet

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).
Features

  • DB15 male to male cable assembly with plastic protective outer jacket
  • Plastic tubing provides 800 PSI crush resistance
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 6 lengths ranging from 2.5 to 50 feet
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number DSA00019-205F
Product Name Plastic Armored DB15 Cable, Male/Male, 2.5 feet
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products