MilesTek Corporation LSZH D-Sub Cable, DB15 Male / DB15 Male, 5.0 ft DSA00004-5F

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB15 male to male connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB15 male to male connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB15 Male / DB15 Male, 5.0 ft - DSA00004-5F - MilesTek Corporation
Denton, TX, United States
LSZH D-Sub Cable, DB15 Male / DB15 Male, 5.0 ft
DSA00004-5F
LSZH D-Sub Cable, DB15 Male / DB15 Male, 5.0 ft DSA00004-5F
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB15 male to male connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• Wired straight through to connect many serial devices/peripherals
• Double shielded to provide maximum protection against data corrupting EMI/RFI
• Gold plated contacts provide reliable connections with repeated mating cycles
• DB15 male to male connectors; lengths range from 1 ft to 125 ft; color is black
Applications
• RS-232 serial communications
• Test and measurement applications
• Confined space applications
• Data Networking
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbldb15 M/m Lszh 5 / Mt Milestek - 59AK8247 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb15 M/m Lszh 5 / Mt Milestek
59AK8247
Cbldb15 M/m Lszh 5 / Mt Milestek 59AK8247
CBLDB15 M/M LSZH 5 / MT

CBLDB15 M/M LSZH 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DSA00004-5F 59AK8247
Product Name LSZH D-Sub Cable, DB15 Male / DB15 Male, 5.0 ft Cbldb15 M/m Lszh 5 / Mt Milestek
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6056A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details