MilesTek Corporation LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft DSA00002-5F

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft - DSA00002-5F - MilesTek Corporation
Denton, TX, United States
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft
DSA00002-5F
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft DSA00002-5F
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Wired straight through to connect many serial devices/peripherals • Double shielded to provide maximum protection against data corrupting EMI/RFI • Gold plated contacts provide reliable connections with repeated mating cycles • DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Applications • RS-232 serial communications • Test and measurement applications • Confined space applications • Data Networking WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. MilesTek will manufacture custom cable assemblies with modest minimum requirements.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• Wired straight through to connect many serial devices/peripherals
• Double shielded to provide maximum protection against data corrupting EMI/RFI
• Gold plated contacts provide reliable connections with repeated mating cycles
• DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black
Applications
• RS-232 serial communications
• Test and measurement applications
• Confined space applications
• Data Networking
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbldb9M/f Lszh 5 / Mt Milestek - 59AK8239 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb9M/f Lszh 5 / Mt Milestek
59AK8239
Cbldb9M/f Lszh 5 / Mt Milestek 59AK8239
CBLDB9M/F LSZH 5 / MT

CBLDB9M/F LSZH 5 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DSA00002-5F 59AK8239
Product Name LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft Cbldb9M/f Lszh 5 / Mt Milestek
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details