MilesTek Corporation DisplayPort to HDMI Adapter Cable, 7.25" Long DP-HD-CBL

Description
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Features: Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Applications: Digital Signage POS Multimedia
Description
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Features: Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Applications: Digital Signage POS Multimedia

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to HDMI Adapter Cable, 7.25
Denton, TX, United States
DisplayPort to HDMI Adapter Cable, 7.25" Long
DP-HD-CBL
DisplayPort to HDMI Adapter Cable, 7.25" Long DP-HD-CBL
These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running. Features: Used to convert DisplayPort output from a PC or Laptop to a HDMI display Plug and Play RoHS Compliant Applications: Digital Signage POS Multimedia

These plug and play DisplayPort to HDMI adapters are perfect for upgrading to the newer digital DisplayPort A/V technology. Simply plug in the DisplayPort connector to a PC or Laptop and the other end into an HDMI enabled display/monitor and you are up and running.
Features:

  • Used to convert DisplayPort output from a PC or Laptop to a HDMI display
  • Plug and Play
  • RoHS Compliant

Applications:

  • Digital Signage
  • POS
  • Multimedia
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number DP-HD-CBL
Product Name DisplayPort to HDMI Adapter Cable, 7.25" Long
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details