MilesTek Corporation Deluxe High Speed HDMI Cable with Ethernet - Male/ Male 3.0M CGHDMM-3

Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Features: Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is black, molded backshell is red Available in 7 standard lengths ranging from 0.3m to 5m Applications: HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications
Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Features: Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is black, molded backshell is red Available in 7 standard lengths ranging from 0.3m to 5m Applications: HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe High Speed HDMI Cable with Ethernet - Male/ Male 3.0M - CGHDMM-3 - MilesTek Corporation
Denton, TX, United States
Deluxe High Speed HDMI Cable with Ethernet - Male/ Male 3.0M
CGHDMM-3
Deluxe High Speed HDMI Cable with Ethernet - Male/ Male 3.0M CGHDMM-3
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Features: Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is black, molded backshell is red Available in 7 standard lengths ranging from 0.3m to 5m Applications: HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications

L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI.
Features:

  • Used to connect an HDMI® source to an HDMI® Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss
  • Cable color is black, molded backshell is red
  • Available in 7 standard lengths ranging from 0.3m to 5m

Applications:

  • HDTV
  • Home theatre
  • 1080p
  • Set top box applications
  • High Speed HDMI with Ethernet applications
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number CGHDMM-3
Product Name Deluxe High Speed HDMI Cable with Ethernet - Male/ Male 3.0M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details