MilesTek Corporation Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables CA-5111

Description
Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables
Description
Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables

Suppliers

Company
Product
Description
Supplier Links
Bus Scope Test Cable 60
Denton, TX, United States
Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables
CA-5111
Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables CA-5111
Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables

Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number CA-5111
Product Name Bus Scope Test Cable 60" Twinaxial Cable 6" Coaxial Cables
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details