The 3-SLOT SOLDER/CLAMP PLUG TO PLUG 30-02001 TWINAX, 48 INCH CABLE LENGTH (part number CA-2009-48) is designed for laboratory applications, featuring a 3-slot solder/clamp TRB plug on both ends. This cable assembly is constructed using 30-02001 Twinax cable, which is suitable for high-frequency signal transmission. The 48-inch length provides flexibility for various setups while maintaining signal integrity. This product is part of a series that includes other cable types and lengths, allowing for compatibility with different configurations in engineering projects.
3-SLOT SOLDER/CLAMP PLUG TO PLUG 30-02001 TWINAX, 48 INCH CABLE LENGTH - CA-2009-48
This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on 30-02001 Twinax cable. Length is expressed in inches and is suitable for laboratory applications.
| MilesTek Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | CA-2009-48 |
| Product Name | 3-SLOT SOLDER/CLAMP PLUG TO PLUG 30-02001 TWINAX, 48 INCH CABLE LENGTH |
| Cable Length | 4 ft (12.19 dm) |