The 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 144 INCH CABLE LENGTH (part number CA-2008-144) is designed for applications requiring reliable connections in a compact form factor. This cable assembly features a 3-slot solder/clamp TRB plug on both ends, utilizing M17/176-00002 Twinax cable, which is known for its performance in high-frequency applications. The 144-inch length provides flexibility in installation while maintaining signal integrity. This product is suitable for engineers looking for a robust solution for their connectivity needs in various electronic systems.
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 144 INCH CABLE LENGTH - CA-2008-144
This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on M17/176-00002 Twinax cable. Length is expressed in inches.
| MilesTek Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | CA-2008-144 |
| Product Name | 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 144 INCH CABLE LENGTH |
| Cable Length | 12 ft (36.58 dm) |