MilesTek Corporation 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH CA-2008-120

Description
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH - CA-200-120 This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on M17/176-00002 Twinax cable. Length is expressed in inches.
Description
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH - CA-200-120 This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on M17/176-00002 Twinax cable. Length is expressed in inches.
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH (part number CA-2008-120) is designed for applications requiring reliable connections in data transmission. This cable assembly features a 3-slot solder/clamp TRB plug on both ends, ensuring secure and stable connections. It utilizes M17/176-00002 Twinax cable, which is known for its performance in high-frequency applications. The 120-inch length provides flexibility for various installation scenarios. This product is suitable for engineers looking for robust cable assemblies for their projects.

Datasheet Summary
Powered by GS/AI

The 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH (part number CA-2008-120) is designed for applications requiring reliable connections in data transmission. This cable assembly features a 3-slot solder/clamp TRB plug on both ends, ensuring secure and stable connections. It utilizes M17/176-00002 Twinax cable, which is known for its performance in high-frequency applications. The 120-inch length provides flexibility for various installation scenarios. This product is suitable for engineers looking for robust cable assemblies for their projects.

Suppliers

Company
Product
Description
Supplier Links
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH - CA-2008-120 - MilesTek Corporation
Denton, TX, United States
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH
CA-2008-120
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH CA-2008-120
3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH - CA-200-120 This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on M17/176-00002 Twinax cable. Length is expressed in inches.

3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH - CA-200-120
This cable assembly consists of a 3-slot solder/clamp TRB plug to a 3-slot solder/clamp TRB plug on M17/176-00002 Twinax cable. Length is expressed in inches.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number CA-2008-120
Product Name 3-SLOT SOLDER/CLAMP PLUG TO PLUG M17/176 TWINAX, 120 INCH CABLE LENGTH
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers