MilesTek Corporation 3-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52213

Description
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT - 90-52213 - MilesTek Corporation
Denton, TX, United States
3-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
90-52213
3-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52213
This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 3-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-52213
Product Name 3-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-30-.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 390.00 to 610.00 MHz
View Details