MilesTek Corporation 2-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52212

Description
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT - 90-52212 - MilesTek Corporation
Denton, TX, United States
2-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
90-52212
2-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT 90-52212
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the right side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-52212
Product Name 2-STUB TERM COUPLER 1.4:1 BUS JACK RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC06154 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-SYDC-20-62HP+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 10.00 to 540.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner - MQS-0518SM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 18000.00 MHz
View Details