MilesTek Corporation 2-STUB TERM COUPLER 1:1 BUS JACK LEFT 90-51542

Description
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Description
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Suppliers

Company
Product
Description
Supplier Links
2-STUB TERM COUPLER 1:1 BUS JACK LEFT - 90-51542 - MilesTek Corporation
Denton, TX, United States
2-STUB TERM COUPLER 1:1 BUS JACK LEFT
90-51542
2-STUB TERM COUPLER 1:1 BUS JACK LEFT 90-51542
This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 2-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51542
Product Name 2-STUB TERM COUPLER 1:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
C09-0R430, DIRECTIONAL COUPLER - C09-0R430 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 30000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details