MilesTek Corporation 7-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51217

Description
This is a 7-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is a 7-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-STUB TERM COUPLER 1.4:1 BUS JACK LEFT - 90-51217 - MilesTek Corporation
Denton, TX, United States
7-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
90-51217
7-STUB TERM COUPLER 1.4:1 BUS JACK LEFT 90-51217
This is a 7-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 7-stub, compact, single-terminated data bus coupler with a single bus jack on the left side only. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-51217
Product Name 7-STUB TERM COUPLER 1.4:1 BUS JACK LEFT
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-500-3000-10-S - kTB Solutions
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 10.00 watts
Insertion Loss 1.10 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CGN-30-3.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details