MilesTek Corporation 6-STUB COMP TERM COUP 1:1 54.9 OHM 90-50646

Description
This is a 6-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.
Description
This is a 6-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

Suppliers

Company
Product
Description
Supplier Links
6-STUB COMP TERM COUP 1:1 54.9 OHM - 90-50646 - MilesTek Corporation
Denton, TX, United States
6-STUB COMP TERM COUP 1:1 54.9 OHM
90-50646
6-STUB COMP TERM COUP 1:1 54.9 OHM 90-50646
This is a 6-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

This is a 6-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50646
Product Name 6-STUB COMP TERM COUP 1:1 54.9 OHM
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC06150-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
RF Directional Coupler - 3157-JDC-10-2+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, J-Lead
Frequency Range 5.00 to 750.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
MQH-2R58R5CH, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5CH - Marki Microwave LLC
Specs
Frequency Range 2500.00 to 8500.00 MHz
View Details