MilesTek Corporation 4-STUB TERM COUPLER 1:1 54.9 OHM 90-50644

Description
This is a 4-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.
Description
This is a 4-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

Suppliers

Company
Product
Description
Supplier Links
4-STUB TERM COUPLER 1:1 54.9 OHM - 90-50644 - MilesTek Corporation
Denton, TX, United States
4-STUB TERM COUPLER 1:1 54.9 OHM
90-50644
4-STUB TERM COUPLER 1:1 54.9 OHM 90-50644
This is a 4-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

This is a 4-stub, compact, single-terminated data bus coupler. The transformer ratio is 1:1 with R1-R2 stub resistor values of 54.9 ohm, 2W, 1%.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50644
Product Name 4-STUB TERM COUPLER 1:1 54.9 OHM
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
View Details