MilesTek Corporation 3-STUB TERM INLINE COUPLER 12" LEADS, BUS LEAD LEFT, 3 STUBS RIGHT 90-50463-12

Description
This is a dual terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3 stub leads on the right. Custom lengths are available.
Datasheet
Description
This is a dual terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3 stub leads on the right. Custom lengths are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-STUB TERM INLINE COUPLER 12
Denton, TX, United States
3-STUB TERM INLINE COUPLER 12" LEADS, BUS LEAD LEFT, 3 STUBS RIGHT
90-50463-12
3-STUB TERM INLINE COUPLER 12" LEADS, BUS LEAD LEFT, 3 STUBS RIGHT 90-50463-12
This is a dual terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3 stub leads on the right. Custom lengths are available.

This is a dual terminated 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3 stub leads on the right. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50463-12
Product Name 3-STUB TERM INLINE COUPLER 12" LEADS, BUS LEAD LEFT, 3 STUBS RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-80-1000M-40dB-N-500W - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 1000.00 MHz
View Details
Directional Coupler - 5o55133150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
View Details