MilesTek Corporation 2-STUB DUAL TERM INLINE COUPLER 12" LEADS 90-50462-12

Description
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub lead on the right. Custom lengths are available.
Datasheet
Description
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub lead on the right. Custom lengths are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-STUB DUAL TERM INLINE COUPLER 12
Denton, TX, United States
2-STUB DUAL TERM INLINE COUPLER 12" LEADS
90-50462-12
2-STUB DUAL TERM INLINE COUPLER 12" LEADS 90-50462-12
This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub lead on the right. Custom lengths are available.

This is a dual terminated 2-stub inline data bus coupler with 12" leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub lead on the right. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50462-12
Product Name 2-STUB DUAL TERM INLINE COUPLER 12" LEADS
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC07237-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
RF Directional Coupler - 3157-DBTC-10-13L+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads, 5 Leads
Frequency Range 5.00 to 1000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
CE20-0220T, Elite 2-20 GHz Directional Coupler - CE20-0220T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 20000.00 MHz
View Details