MilesTek Corporation 4-STUB INLINE COUPLER 12" LEADS 90-50254-12

Description
This is a 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 bus lead and 2 stub leads on the right. Custom lengths are available.
Description
This is a 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 bus lead and 2 stub leads on the right. Custom lengths are available.
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-Stub Inline Coupler with 12" leads, part number 90-50254-12, is designed for use with MIL-STD-1553B data bus systems. It features a configuration of one bus lead and two stub leads on the left, along with one bus lead and two stub leads on the right. The coupler utilizes M17/176-00002 cable and is available in custom lengths, providing flexibility for various applications. This product is non-terminated, making it suitable for integration into systems where termination is handled separately.

Datasheet Summary
Powered by GS/AI

The 4-Stub Inline Coupler with 12" leads, part number 90-50254-12, is designed for use with MIL-STD-1553B data bus systems. It features a configuration of one bus lead and two stub leads on the left, along with one bus lead and two stub leads on the right. The coupler utilizes M17/176-00002 cable and is available in custom lengths, providing flexibility for various applications. This product is non-terminated, making it suitable for integration into systems where termination is handled separately.

Suppliers

Company
Product
Description
Supplier Links
4-STUB INLINE COUPLER 12
Denton, TX, United States
4-STUB INLINE COUPLER 12" LEADS
90-50254-12
4-STUB INLINE COUPLER 12" LEADS 90-50254-12
This is a 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 bus lead and 2 stub leads on the right. Custom lengths are available.

This is a 3-stub inline data bus coupler with 12" leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and 1 bus lead and 2 stub leads on the right. Custom lengths are available.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50254-12
Product Name 4-STUB INLINE COUPLER 12" LEADS
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-8-2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1670.00 to 1700.00 MHz
View Details
WR-19 High Directivity Waveguide Coupler, 10dB, 40-60GHz - C10-1900WG - Marki Microwave LLC
Specs
Frequency Range 40000.00 to 60000.00 MHz
View Details
Directional Coupler - 5o55120400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
View Details