MilesTek Corporation 3-STUB COMPACT TERM COUPLER 90-50213

Description
3-STUB COMPACT TERM COUPLER - 90-50213 This is a single-terminated, 3-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Description
3-STUB COMPACT TERM COUPLER - 90-50213 This is a single-terminated, 3-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-Stub Compact Term Coupler, part number 90-50213, is designed for use with MIL-STD-1553B data buses. It features a transformer ratio of 1.41:1 and employs a single termination method. The coupler includes a stub resistor value of 59 ohms, rated at 2 watts with a tolerance of 1%. This configuration is intended to minimize signal reflections and maintain the impedance of the bus, making it suitable for connecting various bus devices such as controllers, monitors, and terminals. The product is particularly useful in applications where maintaining signal integrity is critical.

Datasheet Summary
Powered by GS/AI

The 3-Stub Compact Term Coupler, part number 90-50213, is designed for use with MIL-STD-1553B data buses. It features a transformer ratio of 1.41:1 and employs a single termination method. The coupler includes a stub resistor value of 59 ohms, rated at 2 watts with a tolerance of 1%. This configuration is intended to minimize signal reflections and maintain the impedance of the bus, making it suitable for connecting various bus devices such as controllers, monitors, and terminals. The product is particularly useful in applications where maintaining signal integrity is critical.

Suppliers

Company
Product
Description
Supplier Links
3-STUB COMPACT TERM COUPLER - 90-50213 - MilesTek Corporation
Denton, TX, United States
3-STUB COMPACT TERM COUPLER
90-50213
3-STUB COMPACT TERM COUPLER 90-50213
3-STUB COMPACT TERM COUPLER - 90-50213 This is a single-terminated, 3-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

3-STUB COMPACT TERM COUPLER - 90-50213 This is a single-terminated, 3-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50213
Product Name 3-STUB COMPACT TERM COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner - MQS-0518SM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 18000.00 MHz
View Details
Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details