MilesTek Corporation 5-STUB COMPACT COUPLER 90-50205

Description
5-Stub Compact Coupler - 90-50205 This is a 5-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Description
5-Stub Compact Coupler - 90-50205 This is a 5-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The 5-Stub Compact Coupler, part number 90-50205, is designed for use in MIL-STD-1553B data bus applications. It features a transformer ratio of 1.41:1 and employs stub resistors with a value of 59 ohm, rated at 2W with a tolerance of 1%. This coupler is a non-terminated type, which helps to minimize signal reflections and maintain the integrity of the bus by utilizing a transformer and fault-isolation resistors. It is suitable for connecting between the MIL-STD-1553B bus and various bus devices, including controllers, monitors, and terminals. This product is ideal for engineers looking for reliable performance in data bus systems.

Datasheet Summary
Powered by GS/AI

The 5-Stub Compact Coupler, part number 90-50205, is designed for use in MIL-STD-1553B data bus applications. It features a transformer ratio of 1.41:1 and employs stub resistors with a value of 59 ohm, rated at 2W with a tolerance of 1%. This coupler is a non-terminated type, which helps to minimize signal reflections and maintain the integrity of the bus by utilizing a transformer and fault-isolation resistors. It is suitable for connecting between the MIL-STD-1553B bus and various bus devices, including controllers, monitors, and terminals. This product is ideal for engineers looking for reliable performance in data bus systems.

Suppliers

Company
Product
Description
Supplier Links
5-STUB COMPACT COUPLER - 90-50205 - MilesTek Corporation
Denton, TX, United States
5-STUB COMPACT COUPLER
90-50205
5-STUB COMPACT COUPLER 90-50205
5-Stub Compact Coupler - 90-50205 This is a 5-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

5-Stub Compact Coupler - 90-50205 This is a 5-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50205
Product Name 5-STUB COMPACT COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC10207-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
RF Directional Coupler - MBD20-63-1+ - Quarktwin Technology Ltd.
Specs
RF Coupler Type Uni-Directional
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
CBR17-0026, HIGH DIRECTIVITY BRIDGE COUPLER - CBR17-0026 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.20 to 26000.00 MHz
View Details