MilesTek Corporation 3-STUB COMPACT COUPLER 90-50203

Description
3-Stub Compact Coupler - 90-50203 This is a 3-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Description
3-Stub Compact Coupler - 90-50203 This is a 3-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-Stub Compact Coupler, part number 90-50203, features a transformer ratio of 1.41:1 and employs stub resistor values of 59 ohm, 2W, 1%. This coupler is designed for use with the MIL-STD-1553B data bus, facilitating connections between the bus and various devices such as controllers, monitors, and terminals. Its primary function is to minimize signal reflections, protect the bus, and maintain impedance through the use of a transformer and fault-isolation resistors. The coupler is categorized as non-terminated, making it suitable for specific applications where termination is not required.

Datasheet Summary
Powered by GS/AI

The 3-Stub Compact Coupler, part number 90-50203, features a transformer ratio of 1.41:1 and employs stub resistor values of 59 ohm, 2W, 1%. This coupler is designed for use with the MIL-STD-1553B data bus, facilitating connections between the bus and various devices such as controllers, monitors, and terminals. Its primary function is to minimize signal reflections, protect the bus, and maintain impedance through the use of a transformer and fault-isolation resistors. The coupler is categorized as non-terminated, making it suitable for specific applications where termination is not required.

Suppliers

Company
Product
Description
Supplier Links
3-STUB COMPACT COUPLER - 90-50203 - MilesTek Corporation
Denton, TX, United States
3-STUB COMPACT COUPLER
90-50203
3-STUB COMPACT COUPLER 90-50203
3-Stub Compact Coupler - 90-50203 This is a 3-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

3-Stub Compact Coupler - 90-50203
This is a 3-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50203
Product Name 3-STUB COMPACT COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16R-13.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 26500.00 MHz
View Details
17.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - TCD-18-122-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers