MilesTek Corporation 2-STUB BOX COUPLER COMPACT 90-50202

Description
2-Stub Compact Coupler - 90-50202 This is a 2-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type NO INTERNAL TERMINATION, external terminators required for the unused bus. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Description
2-Stub Compact Coupler - 90-50202 This is a 2-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type NO INTERNAL TERMINATION, external terminators required for the unused bus. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-STUB BOX COUPLER COMPACT - 90-50202 - MilesTek Corporation
Denton, TX, United States
2-STUB BOX COUPLER COMPACT
90-50202
2-STUB BOX COUPLER COMPACT 90-50202
2-Stub Compact Coupler - 90-50202 This is a 2-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type NO INTERNAL TERMINATION, external terminators required for the unused bus. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

2-Stub Compact Coupler - 90-50202
This is a 2-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type NO INTERNAL TERMINATION, external terminators required for the unused bus. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50202
Product Name 2-STUB BOX COUPLER COMPACT
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC10207-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
RF Directional Coupler - 3157-JDC-6-1+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, J-Lead
Frequency Range 5.00 to 400.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
CE20-0240T, Elite 2-40 GHz Directional Coupler - CE20-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details