MilesTek Corporation HDMI COMPONENT VIDEO (RGB) STEREO LEFT/RIGHT AUDIO FEEDTHRU WALL PLATE 60-10623

Description
Allows you to Connect an HDMI Cable, RGB Component Video Cable, and an Analog Stereo Cable all on One Wall Plate Allows a Quick and Easy HDMI Wall Plate Connection Supports High Definition Resolution 1080p Fits on a Single Gang J-Box or Low Voltage Mounting Bracket Includes a Trim Plate and Color Matching Mounting Screws Gold Plated HDMI Female Jack (19 Pin) to HDMI Female Jack (19 Pin) Gold Plated (5) RCA Jacks: Video (Red, Green, Blue); Audio (White, Red) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Allows you to Connect an HDMI Cable, RGB Component Video Cable, and an Analog Stereo Cable all on One Wall Plate Allows a Quick and Easy HDMI Wall Plate Connection Supports High Definition Resolution 1080p Fits on a Single Gang J-Box or Low Voltage Mounting Bracket Includes a Trim Plate and Color Matching Mounting Screws Gold Plated HDMI Female Jack (19 Pin) to HDMI Female Jack (19 Pin) Gold Plated (5) RCA Jacks: Video (Red, Green, Blue); Audio (White, Red) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
HDMI COMPONENT VIDEO (RGB) STEREO LEFT/RIGHT AUDIO FEEDTHRU WALL PLATE - 60-10623 - MilesTek Corporation
Denton, TX, United States
HDMI COMPONENT VIDEO (RGB) STEREO LEFT/RIGHT AUDIO FEEDTHRU WALL PLATE
60-10623
HDMI COMPONENT VIDEO (RGB) STEREO LEFT/RIGHT AUDIO FEEDTHRU WALL PLATE 60-10623
Allows you to Connect an HDMI Cable, RGB Component Video Cable, and an Analog Stereo Cable all on One Wall Plate Allows a Quick and Easy HDMI Wall Plate Connection Supports High Definition Resolution 1080p Fits on a Single Gang J-Box or Low Voltage Mounting Bracket Includes a Trim Plate and Color Matching Mounting Screws Gold Plated HDMI Female Jack (19 Pin) to HDMI Female Jack (19 Pin) Gold Plated (5) RCA Jacks: Video (Red, Green, Blue); Audio (White, Red) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
  • Allows you to Connect an HDMI Cable, RGB Component Video Cable, and an Analog Stereo Cable all on One Wall Plate
  • Allows a Quick and Easy HDMI Wall Plate Connection
  • Supports High Definition Resolution 1080p
  • Fits on a Single Gang J-Box or Low Voltage Mounting Bracket
  • Includes a Trim Plate and Color Matching Mounting Screws
  • Gold Plated HDMI Female Jack (19 Pin) to HDMI Female Jack (19 Pin)
  • Gold Plated (5) RCA Jacks: Video (Red, Green, Blue); Audio (White, Red)

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number 60-10623
Product Name HDMI COMPONENT VIDEO (RGB) STEREO LEFT/RIGHT AUDIO FEEDTHRU WALL PLATE
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 8000 Volts, 250 Amps, 1 Pin, 0.75″ Nickel Conductor, 2.16″ QF / KF Flange - A0219-5-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 8000 volts
Current 250 amps
View Details
Feedthroughs - 024625-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Power Compression Seal Feedthrough - HPEG - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 2000 volts
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details