MilesTek Corporation IEC POWER CORD 1 FOOT FOR NETWORK EQUIPMENT BLACK 39-200-12

Description
COMPUTER POWER CORD 1' - 39-200-12 Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. All power cables feature a fully molded design that provides maximum durability and long-life. FEATURES: Cable Type: Heavy-Duty 18AWG Connectors: 3-pin shroud female(IEC-320-C13) to 3-prong grounded plug male(NEMA 5-15-P) Design: Female connector plugs directly into device and male connector plugs into standard outlet Compatibility: Computers, monitors, scanners, printers, and other devices that use a 3-pin shroud power connector Application: Replacement power cord Length: 1 ft.
Description
COMPUTER POWER CORD 1' - 39-200-12 Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. All power cables feature a fully molded design that provides maximum durability and long-life. FEATURES: Cable Type: Heavy-Duty 18AWG Connectors: 3-pin shroud female(IEC-320-C13) to 3-prong grounded plug male(NEMA 5-15-P) Design: Female connector plugs directly into device and male connector plugs into standard outlet Compatibility: Computers, monitors, scanners, printers, and other devices that use a 3-pin shroud power connector Application: Replacement power cord Length: 1 ft.

Suppliers

Company
Product
Description
Supplier Links
IEC POWER CORD 1 FOOT FOR NETWORK EQUIPMENT BLACK - 39-200-12 - MilesTek Corporation
Denton, TX, United States
IEC POWER CORD 1 FOOT FOR NETWORK EQUIPMENT BLACK
39-200-12
IEC POWER CORD 1 FOOT FOR NETWORK EQUIPMENT BLACK 39-200-12
COMPUTER POWER CORD 1' - 39-200-12 Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. All power cables feature a fully molded design that provides maximum durability and long-life. FEATURES: Cable Type: Heavy-Duty 18AWG Connectors: 3-pin shroud female(IEC-320-C13) to 3-prong grounded plug male(NEMA 5-15-P) Design: Female connector plugs directly into device and male connector plugs into standard outlet Compatibility: Computers, monitors, scanners, printers, and other devices that use a 3-pin shroud power connector Application: Replacement power cord Length: 1 ft.

COMPUTER POWER CORD 1' - 39-200-12
Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. All power cables feature a fully molded design that provides maximum durability and long-life.

    FEATURES:
  • Cable Type: Heavy-Duty 18AWG
  • Connectors: 3-pin shroud female(IEC-320-C13) to 3-prong grounded plug male(NEMA 5-15-P)
  • Design: Female connector plugs directly into device and male connector plugs into standard outlet
  • Compatibility: Computers, monitors, scanners, printers, and other devices that use a 3-pin shroud power connector
  • Application: Replacement power cord
  • Length: 1 ft.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number 39-200-12
Product Name IEC POWER CORD 1 FOOT FOR NETWORK EQUIPMENT BLACK
Cord Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details