MilesTek Corporation HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 3FT 32-270-36

Description
HDMI HIGH SPEED WITH ETHERNET CABLE 3 FT, PART # 32-270-36 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
HDMI HIGH SPEED WITH ETHERNET CABLE 3 FT, PART # 32-270-36 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 3FT - 32-270-36 - MilesTek Corporation
Denton, TX, United States
HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 3FT
32-270-36
HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 3FT 32-270-36
HDMI HIGH SPEED WITH ETHERNET CABLE 3 FT, PART # 32-270-36 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

HDMI HIGH SPEED WITH ETHERNET CABLE 3 FT, PART # 32-270-36
See Specifications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 32-270-36
Product Name HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 3FT
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details