MilesTek Corporation CAT6 PVC RISER CMR GRAY 1K PULL BOX 550 MHz 30-60013-GRAY

Description
CAT6 PVC GRAY 1K PULL BOX - 30-60013-Gray The Category 6 standard addresses the need for improving the performance of twisted pair cabling to support emerging high-speed applications. The transmission parameter requirements exceed Cat 5E and are specified up to 550 Mhz. Utilizes a small round filler design providing a smaller diameter and greater flexibility for easier handling. Lead free jacket. Features: Tested to 550 MHz Exceeds TIA/EIA Draft 9 Category 6 Conductors: 23 AWG Bare Copper Jacket: PVC Riser, CMR Rated Insulation: Polyethylene (Non-Plenum) Jacket Color: Gray Applications: 1000 BaseT Gigabit Ethernet 622 Mbps ATM Fast Ethernet Broad Band Video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
CAT6 PVC GRAY 1K PULL BOX - 30-60013-Gray The Category 6 standard addresses the need for improving the performance of twisted pair cabling to support emerging high-speed applications. The transmission parameter requirements exceed Cat 5E and are specified up to 550 Mhz. Utilizes a small round filler design providing a smaller diameter and greater flexibility for easier handling. Lead free jacket. Features: Tested to 550 MHz Exceeds TIA/EIA Draft 9 Category 6 Conductors: 23 AWG Bare Copper Jacket: PVC Riser, CMR Rated Insulation: Polyethylene (Non-Plenum) Jacket Color: Gray Applications: 1000 BaseT Gigabit Ethernet 622 Mbps ATM Fast Ethernet Broad Band Video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
CAT6 PVC RISER CMR GRAY 1K PULL BOX 550 MHz - 30-60013-GRAY - MilesTek Corporation
Denton, TX, United States
CAT6 PVC RISER CMR GRAY 1K PULL BOX 550 MHz
30-60013-GRAY
CAT6 PVC RISER CMR GRAY 1K PULL BOX 550 MHz 30-60013-GRAY
CAT6 PVC GRAY 1K PULL BOX - 30-60013-Gray The Category 6 standard addresses the need for improving the performance of twisted pair cabling to support emerging high-speed applications. The transmission parameter requirements exceed Cat 5E and are specified up to 550 Mhz. Utilizes a small round filler design providing a smaller diameter and greater flexibility for easier handling. Lead free jacket. Features: Tested to 550 MHz Exceeds TIA/EIA Draft 9 Category 6 Conductors: 23 AWG Bare Copper Jacket: PVC Riser, CMR Rated Insulation: Polyethylene (Non-Plenum) Jacket Color: Gray Applications: 1000 BaseT Gigabit Ethernet 622 Mbps ATM Fast Ethernet Broad Band Video WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

CAT6 PVC GRAY 1K PULL BOX - 30-60013-Gray
The Category 6 standard addresses the need for improving the performance of twisted pair cabling to support emerging high-speed applications. The transmission parameter requirements exceed Cat 5E and are specified up to 550 Mhz. Utilizes a small round filler design providing a smaller diameter and greater flexibility for easier handling. Lead free jacket.

    Features:
  • Tested to 550 MHz
  • Exceeds TIA/EIA Draft 9 Category 6
  • Conductors: 23 AWG Bare Copper
  • Jacket: PVC Riser, CMR Rated
  • Insulation: Polyethylene (Non-Plenum)
  • Jacket Color: Gray
    Applications:
  • 1000 BaseT
  • Gigabit Ethernet
  • 622 Mbps ATM
  • Fast Ethernet
  • Broad Band Video

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Network Cables
Product Number 30-60013-GRAY
Product Name CAT6 PVC RISER CMR GRAY 1K PULL BOX 550 MHz
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
RF Cable Assemblies - 2483396-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers