MilesTek Corporation GOLD DUAL RCA CABLE ASSY 25' 30-101-300

Description
GOLD DUAL RCA CABLE ASSY 25' - 30-101-300 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 25' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
GOLD DUAL RCA CABLE ASSY 25' - 30-101-300 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 25' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
GOLD DUAL RCA CABLE ASSY 25' - 30-101-300 - MilesTek Corporation
Denton, TX, United States
GOLD DUAL RCA CABLE ASSY 25'
30-101-300
GOLD DUAL RCA CABLE ASSY 25' 30-101-300
GOLD DUAL RCA CABLE ASSY 25' - 30-101-300 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment. Sold per/foot. Length: 25' Gender: M/M Connector Type: Gold terminals ensure long lasting, corrosion-free connections Designed for left and right stereo channels WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

GOLD DUAL RCA CABLE ASSY 25' - 30-101-300 Our custom assembly RCA Audio Cables allow you to connect your VCR, DVD player, satellite/cable receiver and other a/v equipment with ease. These cost conscious cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation, identification, and provide excellent strain relief. Dual RCA Audio Cables are used to connect the composite audio signal from the left and right channels on your a/v equipment.

  • Sold per/foot.
  • Length: 25'
  • Gender: M/M
  • Connector Type: Gold terminals ensure long lasting, corrosion-free connections
  • Designed for left and right stereo channels

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 30-101-300
Product Name GOLD DUAL RCA CABLE ASSY 25'
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SW-24-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details